DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2010 2020 2030 2040 2050 2060 2067 2068 2069 2070 2071 2072 2073 2074 2075 2076 2077 2078 2079 2080 2090 2100 2110 2120 2130 2150 2200 2212
Product Name Notes
"10 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"10 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"12 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"14 Position Header Connector 0.039"" (1.00mm) Surface Mount Gold"
"14 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"14 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"15 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"15 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"20 Position Header Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"20 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"25 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"26 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"26 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"30 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"40 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"40 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"50 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"50 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"6 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"6 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"72 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Header Connector 0.039"" (1.00mm) Through Hole Gold"
"8 Position Header, Top or Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 10POS 0.05 GOLD SMD
CONN RCPT 8POS 0.05 GOLD PCB

<< Prev Next >>