0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 18 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV18R-2STE1HLF.
FFC/FPC Connector, 18 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, HALOGEN AND LEAD FREE Product overview: SFV18R-2STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV18R-2STE1HLF can be used for catalog matching and distributor lookup.
"18 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: Amphenol FCI
Win Source Part Number: 134716-SFV18R-2STE1H
Packaging: Reel - TR
Number of Positions: 18
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
CONNECTOR, FFC/FPC, 18POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:18Contacts;
CONNECTOR, FFC/FPC, 18POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:18Contacts;
CONNFFC/FPCCONNECTOR
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFV18R-2STE1HLF | 350-SFV18R-2STE1HLF | 609-4315-1-ND | 134716-SFV18R-2STE1HLF | 65AC3091 | 96AJ0089 |
| Product Name | 0.50mm pitch Flex Connectors | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - SFV18R-2STE1HLF | Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | Connffc/fpcconnectorskt18Pos0.5Mmsolderrasmdembos Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Right Angle | |||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |