80 (20 x 4) Position SFP Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
Win Source Part Number: 1294038-SFP004-L
Category: Connectors, Interconnects>Plugga
Number of Positions: 80 (20 x 4)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x2)
Standard Package: 72
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 1840-1244,SFP004-L,-
CONN SFP RCPT W/CAGE 2X2 80P R/A
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-SFP004-L-ND | 1294038-SFP004-L | SFP004-L |
| Product Name | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors | Pluggable Connectors |
| Connector Type | SFP | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Number of Contacts | 80 # |