Win Source Part Number: 1294027-SFP0-3000-L
Category: Connectors, Interconnects>Plugga
Number of Positions: 320 (16 x 20)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x8)
Standard Package: 18
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2261,SFP0-3000-L
320 (16 x 20) Position SFP Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle
CONN SFP RCPT W/CAGE 2X8 320P RA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1294027-SFP0-3000-L | 553-2261-ND | SFP0-3000-L |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug | ||
| Termination | Press-Fit | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |