DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2010 2020 2030 2040 2050 2060 2066 2067 2068 2069 2070 2071 2072 2073 2074 2075 2076 2077 2078 2080 2090 2100 2110 2120 2130 2150 2200 2212
Product Name Notes
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"88 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
HIGH-RELIABILITY TIGER EYE SOCKE

<< Prev Next >>