CONN FFC BOTTOM 20POS 0.8MM R/A Product overview: SFR20R-1STE1LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SFR20R-1STE1LF can be used for catalog matching and distributor lookup.
"20 Position FFC, FPC Connector Contacts, Bottom 0.031"" (0.80mm) Surface Mount, Right Angle"
Win Source Part Number: 1158475-SFR20R-1STE1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFR
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Phosphor Bronze
Height Above Board: 0.098" (2.50mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight or Tapered
Housing Material: Polyphenylene Sulfide (PPS), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 2,000
Mounting Type: Surface Mount, Right Angle
Actuator Color: Black
Alternative Parts (Cross-Reference): SFR20R1STE1LF;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-1178-2,SFR20R1ST
Base Product Number: SFR20R
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-SFR20R-1STE1LF | 609-1178-2-ND | 1158475-SFR20R-1STE1LF |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors |
| Termination | Solder | Solder |