CONN SFP+ RCPT W/CAGE 2X2 80P RA Product overview: SFPP-3130-L from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPP-3130-L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1294037-SFPP-3130-L
Category: Connectors, Interconnects>Plugga
Number of Positions: 80 (20 x 4)
Features: EMI Shielded, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Contact Finish: Gold
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x2)
Standard Package: 72
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 553-3386,SFPP-3130-L
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
Modular Connectors / Ethernet Connectors SFP+ 2x2Port PresFit w/Light Pipes
CONN SFP+ RCPT W/CAGE 2X2 80P RA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-SFPP-3130-L | 1294037-SFPP-3130-L | 553-3386-ND | SFPP-3130-L | SFPP-3130-L |
| Product Name | Electronic Connector | Connectors, Interconnects - Pluggable Connectors | Pluggable Connector Assemblies | Modular Connectors / Ethernet Connectors | Pluggable Connectors |
| Termination | Press-Fit | Press-Fit | |||
| Gender | Male / Plug | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |