DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2010
2020
2030
2040
2050
2060
2065
2066
2067
2068
2069
2070
2071
2072
2073
2074
2075
2076
2077
2080
2090
2100
2110
2120
2130
2150
2200
2212
| Product Name | Notes |
|---|---|
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| HIGH-RELIABILITY TIGER EYE SOCKE |
| << Prev | Next >> |