Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFP0-3030-L

Description
Win Source Part Number: 1294029-SFP0-3030-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2260,SFP0-3030-L ,SFP03030L
Request a Quote Datasheet
Description
Win Source Part Number: 1294029-SFP0-3030-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2260,SFP0-3030-L ,SFP03030L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294029-SFP0-3030-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294029-SFP0-3030-L
Connectors, Interconnects - Pluggable Connectors 1294029-SFP0-3030-L
Win Source Part Number: 1294029-SFP0-3030-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 80 (20 x 4) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x2) Standard Package: 72 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2260,SFP0-3030-L ,SFP03030L

Win Source Part Number: 1294029-SFP0-3030-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 80 (20 x 4)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x2)
Standard Package: 72
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2260,SFP0-3030-L,SFP03030L

Buy Now Datasheet
Pluggable Connector Assemblies - 553-2260-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-2260-ND
Pluggable Connector Assemblies 553-2260-ND
80 (20 x 4) Position SFP Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position SFP Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - SFP0-3030-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFP0-3030-L
Pluggable Connectors SFP0-3030-L
CONN SFP RCPT W/CAGE 2X2 80P R/A

CONN SFP RCPT W/CAGE 2X2 80P R/A

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - SFP0-3030-L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
SFP0-3030-L
Modular Connectors / Ethernet Connectors SFP0-3030-L
Modular Connectors / Ethernet Connectors SFP 2x2Port PressFit w/Light Pipes

Modular Connectors / Ethernet Connectors SFP 2x2Port PressFit w/Light Pipes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1294029-SFP0-3030-L 553-2260-ND SFP0-3030-L SFP0-3030-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors Modular Connectors / Ethernet Connectors
Gender Male / Plug
Termination Press-Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data