Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFP018-L

Description
Win Source Part Number: 1294042-SFP018-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1245,-SFP018-L, SFP018-L
Request a Quote Datasheet
Description
Win Source Part Number: 1294042-SFP018-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1245,-SFP018-L, SFP018-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294042-SFP018-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294042-SFP018-L
Connectors, Interconnects - Pluggable Connectors 1294042-SFP018-L
Win Source Part Number: 1294042-SFP018-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1245,-SFP018-L, SFP018-L

Win Source Part Number: 1294042-SFP018-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 40 (20 x 2)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x1)
Standard Package: 96
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 1840-1245,-SFP018-L,SFP018-L

Buy Now Datasheet
Pluggable Connector Assemblies - 553-SFP018-L-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-SFP018-L-ND
Pluggable Connector Assemblies 553-SFP018-L-ND
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - SFP018-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFP018-L
Pluggable Connectors SFP018-L
CONN SFP RCPT W/CAGE 2X1 40P R/A

CONN SFP RCPT W/CAGE 2X1 40P R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1294042-SFP018-L 553-SFP018-L-ND SFP018-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Termination Press-Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4928-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PwrBlade+ ® - 10106132-8005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details