Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFPP-3126-L

Description
Win Source Part Number: 1294034-SFPP-3126-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 6 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3126-L,1840-12 48,SFPP-3126-L Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1294034-SFPP-3126-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 6 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3126-L,1840-12 48,SFPP-3126-L Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294034-SFPP-3126-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294034-SFPP-3126-L
Connectors, Interconnects - Pluggable Connectors 1294034-SFPP-3126-L
Win Source Part Number: 1294034-SFPP-3126-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 6 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -SFPP-3126-L,1840-12 48,SFPP-3126-L Product Status: Not For New Designs

Win Source Part Number: 1294034-SFPP-3126-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 160 (20 x 8)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x4)
Standard Package: 6
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: -SFPP-3126-L,1840-1248,SFPP-3126-L
Product Status: Not For New Designs

Buy Now Datasheet
Pluggable Connector Assemblies - 553-SFPP-3126-L-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-SFPP-3126-L-ND
Pluggable Connector Assemblies 553-SFPP-3126-L-ND
160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - SFPP-3126-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPP-3126-L
Pluggable Connectors SFPP-3126-L
CONN SFP RCPT W/CAGE 2X4 160P RA

CONN SFP RCPT W/CAGE 2X4 160P RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1294034-SFPP-3126-L 553-SFPP-3126-L-ND SFPP-3126-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Termination Press-Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Solder Lug Connectors - 36-4001-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details