Amphenol Corporation 0.50mm pitch Flex Connectors SFV16R-1STBE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 16 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV16R-1STBE1HLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 16 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV16R-1STBE1HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV16R-1STBE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV16R-1STBE1HLF
0.50mm pitch Flex Connectors SFV16R-1STBE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 16 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV16R-1STBE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 16 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV16R-1STBE1HLF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFV16R-1STBE1HLFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFV16R-1STBE1HLFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFV16R-1STBE1HLFCT-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFV16R-1STBE1HLFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFV16R-1STBE1HLFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFV16R-1STBE1HLFTR-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-SFV16R-1STBE1HLFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-SFV16R-1STBE1HLFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-SFV16R-1STBE1HLFDKR-ND
CONN FFC BOTTOM 16POS 0.5MM R/A

CONN FFC BOTTOM 16POS 0.5MM R/A

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFV16R-1STBE1HLF
SMD Electronic Connector 350-SFV16R-1STBE1HLF
Conn FPC Connector SKT 16 POS 0.5mm Solder RA SMD T/R Product overview: SFV16R-1STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV16R-1STBE1HLF can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 16 POS 0.5mm Solder RA SMD T/R Product overview: SFV16R-1STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV16R-1STBE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sfv16R-1Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 45T2570 - Newark, An Avnet Company
Chicago, IL, United States
Sfv16R-1Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions
45T2570
Sfv16R-1Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions 45T2570
SFV16R-1STBE1HLF-SFV R / Tap/Rl RoHS Compliant: Yes

SFV16R-1STBE1HLF-SFVR / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a, 16Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3789 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 16Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3789
Conn, Ffc/fpc, R/a, 16Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3789
CONN, FFC/FPC, R/A, 16POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, R/A, 16POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFV16R-1STBE1HLF 609-SFV16R-1STBE1HLFCT-ND 350-SFV16R-1STBE1HLF 45T2570 27AJ3789
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Sfv16R-1Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions Conn, Ffc/fpc, R/a, 16Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1988-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 233233-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
Current Rating 15.0 amps
View Details
2 suppliers