NorComp D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4403NR SFSO4403NR

Description
Manufacturer: NorComp Inc. Win Source Part Number: 1101123-SFSO4403NR Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Thread Size: 4-40 Socket, 4-40 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.625" (15.88mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 1101123-SFSO4403NR Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Thread Size: 4-40 Socket, 4-40 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.625" (15.88mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4403NR - 1101123-SFSO4403NR - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4403NR
1101123-SFSO4403NR
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4403NR 1101123-SFSO4403NR
Manufacturer: NorComp Inc. Win Source Part Number: 1101123-SFSO4403NR Accessory Type: Jackscrew Socket For Use With/Related Products: D-Sub Connectors Thread Size: 4-40 Socket, 4-40 Screw Categories: Connectors, Interconnects Status: Active Length - Threaded Portion Below Head: 0.625" (15.88mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NorComp Inc.
Win Source Part Number: 1101123-SFSO4403NR
Accessory Type: Jackscrew Socket
For Use With/Related Products: D-Sub Connectors
Thread Size: 4-40 Socket, 4-40 Screw
Categories: Connectors, Interconnects
Status: Active
Length - Threaded Portion Below Head: 0.625" (15.88mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - SFSO4403NR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
SFSO4403NR-ND
D-Sub, D-Shaped Connector Jackscrews SFSO4403NR-ND
Jackscrew Socket For D-Sub Connectors

Jackscrew Socket For D-Sub Connectors

Buy Now Datasheet
Sfso4403Nr Rohs Compliant Norcomp - 75Y9883 - Newark, An Avnet Company
Chicago, IL, United States
Sfso4403Nr Rohs Compliant Norcomp
75Y9883
Sfso4403Nr Rohs Compliant Norcomp 75Y9883
SFSO4403NR ROHS COMPLIANT: YES

SFSO4403NR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1101123-SFSO4403NR SFSO4403NR-ND 75Y9883
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4403NR D-Sub, D-Shaped Connector Jackscrews Sfso4403Nr Rohs Compliant Norcomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details