Pulse Electronics Corporation Pluggable Connector Assemblies SFPP-3140-L

Description
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - SFPP-3140-L-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
SFPP-3140-L-ND
Pluggable Connector Assemblies SFPP-3140-L-ND
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1294041-SFPP-3140-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294041-SFPP-3140-L
Connectors, Interconnects - Pluggable Connectors 1294041-SFPP-3140-L
Win Source Part Number: 1294041-SFPP-3140-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 96 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network

Win Source Part Number: 1294041-SFPP-3140-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 40 (20 x 2)
Features: EMI Shielded, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (2x1)
Standard Package: 96
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network

Buy Now Datasheet
Pluggable Connectors - SFPP-3140-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPP-3140-L
Pluggable Connectors SFPP-3140-L
CONN SFP+ RCPT W/CAGE 2X1 40P RA

CONN SFP+ RCPT W/CAGE 2X1 40P RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFPP-3140-L-ND 1294041-SFPP-3140-L SFPP-3140-L
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Connector Type SFP+
Mounting Through Hole, Right Angle Through Hole, Right Angle
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1200 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
3 suppliers