240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
Manufacturer: Pulse Electronics
Win Source Part Number: 1334069-SFP005-03-L
Category: Connectors, Interconnects>Plugga
Packaging: Tray
Number of Positions: 240 (20 x 12)
Features: EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Receptacle with Cage, Ganged (2x6)
Standard Package: 18
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-2271,-SFP005-03-
RoHS Status: RoHS Compliant
CONN SFP RCPT W/CAGE 2X6 240P RA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2271-ND | 1334069-SFP005-03-L | SFP005-03-L |
| Product Name | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connectors |
| Connector Type | SFP | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Number of Contacts | 240 # |