Win Source Part Number: 1294043-SFPPCAGE011-
Category: Connectors, Interconnects>Plugga
Features: EMI Shielded
Connector Type: SFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Cage
Standard Package: 45
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: SFPPCAGE011-L,-SFPPC
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
CONN SFP+ CAGE PRESS-FIT R/A
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1294043-SFPPCAGE011-L | 553-SFPPCAGE011-L-ND | SFPPCAGE011-L |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug |