Win Source Part Number: 1294030-SFP0-3040-L
Category: Connectors, Interconnects>Plugga
Number of Positions: 40 (20 x 2)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x1)
Standard Package: 96
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1153,SFP03040L,
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole
CONN SFP RCPT W/CAGE 2X1 40P PCB
CONN SFP RCPT W/CAGE 2X1 40P PCB
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1294030-SFP0-3040-L | 553-SFP0-3040-L-ND | SFP0-3040-L | SFP0-3040-L |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Pluggable Connector Assemblies |
| Gender | Male / Plug | |||
| Termination | Press-Fit | Press-Fit | ||
| Mounting | Through Hole | Through Hole | Through Hole |