0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 14 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV14R-3STBE1HLF.
"14 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, HALOGEN AND LEAD FREE Product overview: SFV14R-3STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV14R-3STBE1HLF
Manufacturer: Amphenol FCI
Win Source Part Number: 794164-SFV14R-3STBE1
Series: SFV-R
Packaging: Reel package
Number of Positions: 14
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -55°C ~ 105°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.33mm
Locking Feature: Slide Lock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: SFV
Categories: Connectors, Interconnects
Actuator Color: Gray
Introduction Date: January 14, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
CONNECTOR, FPC, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts;
SFV14R-3STBE1HLF-SFV
Conn FPC Connector RCP 14 POS 0.5mm Solder RA SMD Embossed T/R
CONN FPC BOTTOM 14POS 0.50MM R/A
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFV14R-3STBE1HLF | 609-5198-6-ND | 350-SFV14R-3STBE1HLF | 794164-SFV14R-3STBE1HLF | 28AH8709 | 45T2564 | 44-SFV14R-3STBE1HLF | SFV14R-3STBE1HLF |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - SFV14R-3STBE1HLF | Connector, Fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | Sfv14R-3Stbe1Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions | Conn FPC Connector RCP 14 POS 0.5mm Solder RA SMD Embossed T/R | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | PC Card Connector | FPC / FFC | ||||||
| Geometry | Right Angle | Right Angle; Right Angle | ||||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | Solder | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |