Manufacturer: NorComp Inc.
Win Source Part Number: 1101122-SFSO4401NR
Accessory Type: Jackscrew Socket
For Use With/Related Products: D-Sub Connectors
Thread Size: 4-40 Socket, 4-40 Screw
Categories: Connectors, Interconnects
Status: Active
Length - Threaded Portion Below Head: 0.312" (7.92mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Jack Screw, Straight, Brass, Nickel, Connector Accessory Product overview: SFSO4401NR from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-SFSO4401NR can be used for catalog matching and distributor lookup.
Jackscrew Socket For D-Sub Connectors
FEMALE SCREWLOCK 4-40 .312"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1101122-SFSO4401NR | 447-SFSO4401NR | SFSO4401NR | SFSO4401NR-ND | SFSO4401NR |
| Product Name | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - SFSO4401NR | Electronic Connector | Connectors | D-Sub, D-Shaped Connector Jackscrews | D-Sub, D-Shaped Connector Jackscrews |
| Gender | Female / Jack |