Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333406-SFV12R-1STE1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 75
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 609-1858-2,609-1858-
Base Product Number: SFV12R
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FFC BOTTOM 12POS 0.5MM R/A Product overview: SFV12R-1STE1LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SFV12R-1STE1LF can be used for catalog matching and distributor lookup.
FFC/FPC CONNECTOR, 12 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333406-SFV12R-1STE1LF | 609-1858-2-ND | 399-SFV12R-1STE1LF | 62K5567 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Ffc/fpc Connector, 12 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Termination | Solder | Solder | Surface Mount | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |