Amphenol Corporation 0.50mm pitch Flex Connectors SFV12R-1STE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 12 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV12R-1STE1HLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 12 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV12R-1STE1HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV12R-1STE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV12R-1STE1HLF
0.50mm pitch Flex Connectors SFV12R-1STE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 12 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV12R-1STE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 12 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV12R-1STE1HLF.

Supplier's Site Datasheet
Connectors Unreviewed - SFV12R-1STE1HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
SFV12R-1STE1HLF
Connectors Unreviewed SFV12R-1STE1HLF
FFC/FPC CONN

FFC/FPC CONN

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4307-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4307-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4307-2-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4307-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4307-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4307-6-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4307-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4307-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4307-1-ND
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
50V 500mA Electronic Connector
350-SFV12R-1STE1HLF
50V 500mA Electronic Connector 350-SFV12R-1STE1HLF
12 Pos 1 Row RA FFC/FPC Header, 0.5mm Pitch, 50V, 500mA Product overview: SFV12R-1STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV12R-1STE1HLF can be used for catalog matching and distributor lookup.

12 Pos 1 Row RA FFC/FPC Header, 0.5mm Pitch, 50V, 500mA Product overview: SFV12R-1STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV12R-1STE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3083 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
65AC3083
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 65AC3083
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 45T2551 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
45T2551
Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 45T2551
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFV12R-1STE1HLF SFV12R-1STE1HLF 609-4307-2-ND 350-SFV12R-1STE1HLF 65AC3083
Product Name 0.50mm pitch Flex Connectors Connectors Unreviewed FFC, FPC (Flat Flexible) Connector Assemblies 50V 500mA Electronic Connector Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data