Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFPCAGE006-L

Description
Win Source Part Number: 1294044-SFPCAGE006-L Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage, Ganged (1 x 10) Standard Package: 104 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1247,SFPCAGE006 -L,-SFPCAGE006-L
Request a Quote Datasheet
Description
Win Source Part Number: 1294044-SFPCAGE006-L Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage, Ganged (1 x 10) Standard Package: 104 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1247,SFPCAGE006 -L,-SFPCAGE006-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294044-SFPCAGE006-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294044-SFPCAGE006-L
Connectors, Interconnects - Pluggable Connectors 1294044-SFPCAGE006-L
Win Source Part Number: 1294044-SFPCAGE006-L Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage, Ganged (1 x 10) Standard Package: 104 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: 1840-1247,SFPCAGE006 -L,-SFPCAGE006-L

Win Source Part Number: 1294044-SFPCAGE006-L
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Bulk
Connector Style: Cage, Ganged (1 x 10)
Standard Package: 104
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 1840-1247,SFPCAGE006-L,-SFPCAGE006-L

Buy Now Datasheet
Pluggable Connector Assemblies - 553-SFPCAGE006-L-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
553-SFPCAGE006-L-ND
Pluggable Connector Assemblies 553-SFPCAGE006-L-ND
Position SFP Cage, Ganged (1 x 10) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 10) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - SFPCAGE006-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPCAGE006-L
Pluggable Connectors SFPCAGE006-L
CONN SFP CAGE 1X10 PRESS-FIT R/A

CONN SFP CAGE 1X10 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1294044-SFPCAGE006-L 553-SFPCAGE006-L-ND SFPCAGE006-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51810-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details