Position SFP Cage Connector Solder Through Hole, Right Angle
Win Source Part Number: 1294032-SFPCAGE005-L
Category: Connectors, Interconnects>Plugga
Features: EMI Shielded
Connector Type: SFP
Termination: Solder
Package: Tray
Connector Style: Cage
Standard Package: 990
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Pulse Electronics Network
Other Names: SFPCAGE005-L,553-332
CONN SFP CAGE SLD R/A
Modular Connectors / Ethernet Connectors POWER IND
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3323-ND | 1294032-SFPCAGE005-L | SFPCAGE005-L | SFPCAGE005-L |
| Product Name | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors | Pluggable Connectors | Modular Connectors / Ethernet Connectors |
| Connector Type | SFP | Modular Connector and RJ Connector |