DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1556
1557
1558
1559
1560
1561
1562
1563
1564
1565
1566
1567
1568
1570
1580
1590
1600
1610
1620
1650
1700
1750
1800
1850
1900
2000
2212
| Product Name | Notes |
|---|---|
| ".045"" DIAMETER NAIL HEAD PIN" | |
| "2 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.197"" (5.00mm)" | |
| "3 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 36 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.045"" (1.14mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder" | |
| 12 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 12 Position Circular Connector Receptacle, Male Pins Crimp | |
| 15 Position Circular Connector Receptacle, Male Pins Crimp | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 2 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking | |
| 2 Position Blade Type Power Housing Connector Non-Gendered Black | |
| 2 Position Blade Type Power Housing Connector Non-Gendered Yellow | |
| 24 Position Circular Connector Receptacle Housing Panel Mount Self Locking | |
| 25 Position Two Piece Backshell Connector Gray 45° Unshielded | |
| 25 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 28 Position Circular Connector Receptacle Housing Panel Mount Self Locking | |
| 3 Position Circular Connector Receptacle Housing Panel Mount Self Locking | |
| 39 Position Circular Connector Receptacle, Male Pins Crimp | |
| 4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking | |
| 4 Position Circular Connector Receptacle, Male Pins Crimp | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Rectangular Plug Connector Tin | |
| 50 Position D-Type Plug, Male Pins Connector | |
| 6 Position Circular Connector Receptacle, Male Pins Crimp | |
| 68 Position D-Type Plug, Male Pins Connector | |
| 7 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 9 Position One Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Gray 45° Unshielded | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 983-7RS 14-07 SN | |
| 983-7RS 14-12 P6 L | |
| 983-7RS 14-12 PN-L | |
| 983-7RS 14-15 P6 L | |
| 983-7RS 14-15 PN-L | |
| 983-7RS 16-24 PN-L | |
| 983-7RS 20-04 PN | |
| 983-7RS 20-39 P6 L | |
| 983-7RS 20-39 PN-L | |
| 983-7S 08-03 P7 | |
| 983-7S 08-03 PN-L | |
| 983-7S 08-03 PN | |
| 983-7S 08-03 SN | |
| 983-7S 10-05 PN | |
| 983-7S 10-05 S6 | |
| 983-7S 10-05 SN-L | |
| 983-7S 10-06 P6 | |
| 983-7S 10-06 PN | |
| 983-7S 10-12 PN | |
| 983-7S 12-03 SN | |
| 983-7S 12-12 PN-L | |
| 983-7S 12-12 PN | |
| 983-7S 12-12 S7 | |
| 983-7S 12-12 SN-L | |
| 983-7S 12-12 SN | |
| 983-7S 14-04 P6 | |
| 983-7S 14-04 SN | |
| 983-7S 14-07 SN | |
| 983-7S 14-15 PN-L | |
| 983-7S 14-15 PN | |
| 983-7S 14-15 S6 | |
| 983-7S 16-24 P6 L | |
| 983-7S 16-24 PN-L | |
| 983-7S 16-24 PN | |
| 983-7S 16-24 SN-L | |
| 983-7S 18-08 PN-L | |
| 983-7S 18-08 SN-L | |
| 983-7S 20-04 PN-A1301 | |
| 983-7S 20-04 PN | |
| 983-7S 20-41 PN-L | |
| 983-7S 22-55 PN-L | |
| 983-7SE 08-03 P6 L | |
| 983-7SE 08-03 P6 | |
| 983-7SE 08-03 P7 | |
| 983-7SE 08-03 P8 | |
| 983-7SE 08-03 PN-A246 | |
| 983-7SE 08-03 PN-L | |
| 983-7SE 08-03 PN | |
| 983-7SE 08-03 S6 L | |
| 983-7SE 08-03 S6 | |
| 983-7SE 08-03 SN-L | |
| 983-7SE 08-03 SN | |
| 983-7SE 08-98 P6 | |
| 983-7SE 08-98 PN | |
| 983-7SE 10-05 P6 L | |
| 983-7SE 10-05 PN-L | |
| 983-7SE 10-05 PN | |
| 983-7SE 10-05 SN-L | |
| 983-7SE 10-06 P6 L | |
| 983-7SE 10-06 P7 L | |
| 983-7SE 10-06 PN-L | |
| 983-7SE 12-03 PN | |
| 983-7SE 12-03 SN-L | |
| 983-7SE 12-12 P6 L | |
| 983-7SE 12-12 PN-L | |
| 983-7SE 12-12 S6 L | |
| 983-7SE 12-12 SN-L | |
| 983-7SE 12-12 SN | |
| 983-7SE 12-21 PN | |
| 983-7SE 14-04 P6 | |
| 983-7SE 14-04 PN | |
| 983-7SE 14-04 SN | |
| 983-7SE 14-07 PN-L | |
| 983-7SE 14-07 PN | |
| 983-7SE 14-07 SN | |
| 983-7SE 14-15 PN-L | |
| 983-7SE 14-15 PN | |
| 983-7SE 14-15 SN-L | |
| 983-7SE 16-10 PN | |
| 983-7SE 16-24 PN-L | |
| 983-7SE 16-24 PN | |
| 983-7SE 16-24 SN-L | |
| 983-7SE 18-08 PN | |
| 983-7SE 18-31 P6 | |
| 983-7SE 18-31 PN-L | |
| 983-7SE 18-31 PN | |
| 983-7SE 20-04 PN-L | |
| 983-7SE 20-04 SN-L | |
| 983-7SE 20-16 PN | |
| 983-7SE 20-25 PN | |
| 983-7SE 20-25 S6 L | |
| 983-7SE 20-25 S6 | |
| 983-7SE 20-25 SN-L | |
| 983-7SE 20-25 SN | |
| 983-7SE 20-41 P6 L | |
| 983-7SE 20-41 PN-L | |
| 983-7SE 22-12 PN | |
| 983-7SE 22-19 PN | |
| 983-7SE 22-55 PN-L | |
| 983-7SE 24-30 PN | |
| 983-7SE 24-43 PN | |
| 983-7SE 24-61 S6 L | |
| 983-7SE 24-61 S7 L | |
| 983-7SE 24-61 S8 L | |
| 983-7SE 24-61 SN-L | |
| 983-7SE 24-61 SN | |
| 983-7SE 28-06 PN-L | |
| 983-7SE 28-42 PN | |
| 983-7SF 10-05 P6 L | |
| 983-7SF 10-06 PN-L | |
| 983-7SF 14-04 P6 L | |
| 983-7SF 18-08 PN-L | |
| 983-7SF 18-31 PN-L | |
| 983-7SF 20-39 SN-L | |
| 983-7SF 22-55 P6 L | |
| 983-7SF 22-55 PN-L | |
| 983-7Y 10-06 PN | |
| 983-7Y 14-15 PY | |
| 983-7YE 14-07 PN | |
| 983-7YE 14-15 PY | |
| Adapter Terminal Blocks, Screw Connection, 6 Pos, 2 Rows To NEMA 5-15R | |
| CONN HEADER SMD 12POS 2MM | |
| CONN HEADER SMD 22POS 2MM | |
| CONN HEADER SMD 6POS 2MM | |
| CONN HOUSING CARRIER 50POS LONG | |
| CONN | |
| Connector Cable Clamp For SB® 50, SBS® 50 Series | |
| Connector Cap (Cover) For RJ45 Connectors | |
| Connector Cap (Cover) For RJ45 Receptacles | |
| Connector Carrier For | |
| Connector For | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p4c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Pin Contact Coax Gold SMPS | |
| Socket Contact Tin 22-26 AWG Crimp Stamped | |
| SURFACE MOUNT RECEPTACLE | |
| Terminal Block Connector 2 Position Disconnect White 6-18 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through 12-26 AWG |
| << Prev | Next >> |