AUD METAL PLUG STR CORD 5 P
Amphenol Industrial AC5MJ XLR Connector
Amphenol Industrial AC5MJ XLR Connector
5 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR, XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes
| PEI-Genesis | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel AC5MJ | 6660550 | 889-1803-ND | 23AC1133 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Amphenol | |
| Gender | Male / Plug | Male / Plug | Male / Plug |