3 Position Circular Connector Plug, Female Sockets Solder Cup
AUD METAL Panel 3 SKT
Amphenol PCD US AC3FDZ XLR Connector
Amphenol PCD US AC3FDZ XLR Connector
CONNECTOR, XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC3FDZ | 889-1797-ND | Amphenol Tuchel AC3FDZ | 6660598 | 23AC1127 |
| Product Name | Circular Connector Assemblies | XLR Connectors | Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol | ||
| Connector Type | Circular / Cylindrical Connectors | Audio / Video |