Amphenol Sine Systems 15A 133V Electronic Connector AC3M

Description
AUD METAL PLUG STR CORD 3 P
Request a Quote Datasheet
Description
AUD METAL PLUG STR CORD 3 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel AC3M - PEI-Genesis
Philadelphia, PA, United States
AUD METAL PLUG STR CORD 3 P

AUD METAL PLUG STR CORD 3 P

Buy Now
Singapore, Singapore
15A 133V Electronic Connector
377-AC3M
15A 133V Electronic Connector 377-AC3M
3 Pin XLR Male Solder Connector, 15A, 133V, IP40, Metal Product overview: AC3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3M can be used for catalog matching and distributor lookup.

3 Pin XLR Male Solder Connector, 15A, 133V, IP40, Metal Product overview: AC3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XLR Connectors - 2617512 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617512
XLR Connectors 2617512
Amphenol Industrial AC3M XLR Connector

Amphenol Industrial AC3M XLR Connector

Supplier's Site
XLR Connectors - 2617513 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617513
XLR Connectors 2617513
Amphenol Industrial AC3M XLR Connector

Amphenol Industrial AC3M XLR Connector

Supplier's Site
Circular Connector Assemblies - 889-1799-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1799-ND
Circular Connector Assemblies 889-1799-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1129
Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1129
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel AC3M 377-AC3M 2617512 889-1799-ND 23AC1129
Product Name 15A 133V Electronic Connector XLR Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder
Voltage Rating 133 volts
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details