Amphenol Industrial AC4MDZ XLR Connector
4 Position Circular Connector Receptacle, Male Pins Solder Cup
4-Pole Audio/RCA Connector, Male, Solder, Metal, 15A, 133V Product overview: AC4MDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC4MDZ can be used for catalog matching and distributor lookup.
METAL PANEL MOUNT 4 PIN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6660608 | 889-AC4MDZ-ND | 377-AC4MDZ | 02AH0832 |
| Product Name | XLR Connectors | Circular Connector Assemblies | 15A 133V Electronic Connector | Metal Panel Mount 4 Pin Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder |