DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1557
1558
1559
1560
1561
1562
1563
1564
1565
1566
1567
1568
1569
1570
1580
1590
1600
1610
1620
1650
1700
1750
1800
1850
1900
2000
2212
| Product Name | Notes |
|---|---|
| "10 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "13 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "14 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "14 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "14 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "14 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "16 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "19 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 (1 x 2) Position Shunt Connector Black Closed Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Insulated 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Insulated 0.200"" (5.08mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.200"" (5.08mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.300"" (7.62mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Red Insulated 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Red Insulated 0.300"" (7.62mm) Gold" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "20 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "21 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "21 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "21 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "22 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "23 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "23 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "23 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Quick Connect Tabs" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "BATTERY CABLE LUG, 4/0 AWG, 3/8""" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.197"" (5.00mm)" | |
| "Connector Insulator For 1/4"" Commercial Phone Plugs Black" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Press-Fit" | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 10 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 12 (10 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15P TIN CAN DSUB SHIELD | |
| 16 Position Circular Connector Plug, Male Pins Solder Cup | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 20 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 20A CON 3P4W DG U2 3P250V.75 INN | |
| 20A PLG 2P3W DG U0 600V .455IN B | |
| 20A PLG 2P3W DG U2 250V .375IN B | |
| 20A,3P4W,REC,DG,U4,3 P480V,SC | |
| 20A,COM,2P3W,DG,U2,2 50V | |
| 20A,COM,2P3W,DG,U5,6 00V | |
| 20A,CON,2P3W,DG,600V | |
| 20A,CON,2P3W,DG,600V ,3/4 INCH NP | |
| 20A,CON,2P3W,DG,U0,6 00V,SC,0437 | |
| 20A,CON,2P3W,DG,U1,1 25V,.375BUSH | |
| 20A,CON,2P3W,DG,U1,1 25V,1/2INCHN | |
| 20A,CON,2P3W,DG,U1,1 25V | |
| 20A,CON,2P3W,DG,U2,2 50V,1/2 INCH | |
| 20A,CON,2P3W,DG,U2,2 50V,3/4INCH | |
| 20A,CON,2P3W,DG,U3,2 77V | |
| 20A,CON,2P3W,DG,U4,4 80V | |
| 20A,CON,3P4W,DG,U0,6 00V,3/4 INCH | |
| 20A,CON,3P4W,DG,U0,6 00V | |
| 20A,CON,3P4W,DG,U1,1 25/250V,3/4 | |
| 20A,CON,3P4W,DG,U1,1 25/250V | |
| 20A,CON,3P4W,DG,U2,3 P250V | |
| 20A,CON,3P4W,DG,U4,3 P480V | |
| 20A,CON,3P4W,DG,U5,3 P600V | |
| 20A,INT,FEM,2P3W,DG, U0,REPL | |
| 20A,INT,MALE,2P3W,DG ,U0,REPL | |
| 20A,PLG,2P3W,DG,U0,6 00V,3/4INCH | |
| 20A,PLG,2P3W,DG,U0,6 00V,SC,0437 | |
| 20A,PLG,2P3W,DG,U0,6 00V | |
| 20A,PLG,2P3W,DG,U1,1 25V,SC,0375 | |
| 20A,PLG,2P3W,DG,U1,1 25V,SC,0437 | |
| 20A,PLG,2P3W,DG,U1,1 25V | |
| 20A,PLG,2P3W,DG,U2,2 50V,.375IN B | |
| 20A,PLG,2P3W,DG,U2,2 50V,1/2 INCH | |
| 20A,PLG,2P3W,DG,U2,2 50V,3/4INCH | |
| 20A,PLG,2P3W,DG,U2,2 50V,SC,0437 | |
| 20A,PLG,2P3W,DG,U2,2 50V | |
| 20A,PLG,2P3W,DG,U3,2 77V | |
| 20A,PLG,2P3W,DG,U4.4 80V | |
| 20A,PLG,2P3W,DG,U5.6 00V | |
| 20A,PLG,3P4W,DG,U0,6 00V | |
| 20A,PLG,3P4W,DG,U1,1 25250V | |
| 20A,PLG,3P4W,DG,U2,3 P250V | |
| 20A,PLG,3P4W,DG,U4,3 P480V | |
| 20A,PLG,3P4W,DG,U5,3 P600V | |
| 20A,REC,2P3W,DG,U0,6 00V,FC | |
| 20A,REC,2P3W,DG,U0,6 00V,SC | |
| 20A,REC,2P3W,DG,U1,1 25V,FC | |
| 20A,REC,2P3W,DG,U1,1 25V,SC | |
| 20A,REC,2P3W,DG,U2,2 50V,SC | |
| 20A,REC,2P3W,DG,U3,2 77V,SC | |
| 20A,REC,2P3W,DG,U4,4 80V,SC | |
| 20A,REC,2P3W,DG,U5,6 00V,SC | |
| 20A,REC,3P4W,DG,U0,6 00V,SC | |
| 20A,REC,3P4W,DG,U1,1 25/250V,SC | |
| 20A,REC,3P4W,DG,U2,3 P250V,SC | |
| 20A,REC,3P4W,DG,U5,3 P600V,SC | |
| 24 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25P TIN CAN DSUB SHIELD | |
| 26 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 30 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 30A CON 2P3W DG U0 600V .625IN B | |
| 30A CON 2P3W DG U2 250V .625IN B | |
| 30A CON 3P4W DG U0 600V .875IN B | |
| 30A PLG 2P3W DG U1 125V .625IN B | |
| 30A PLG 2P3W DG U2 250V .625IN B | |
| 30A PLG 3P4W DG U0 600V .875IN B | |
| 30A PLG 3P4W DG U4 480V.75 INADP | |
| 30A PLG DG 3PH350V HIGH POT TEST | |
| 30A PLG,2P3W,DG,U1,125V | |
| 30A,COM,2P3W,DG,U0,6 00V | |
| 30A,CON,2P3W,DG,U0,6 00V,1/2 INCH | |
| 30A,CON,2P3W,DG,U0,6 00V,3/4 INCH | |
| 30A,CON,2P3W,DG,U1,1 25V,3/4 INCH | |
| 30A,CON,2P3W,DG,U1,1 25V,COND ADP | |
| 30A,CON,2P3W,DG,U1,1 25V | |
| 30A,CON,2P3W,DG,U2,2 50V,3/4 INCH | |
| 30A,CON,2P3W,DG,U2,2 50V | |
| 30A,CON,2P3W,DG,U3,2 77V | |
| 30A,CON,2P3W,DG,U4,4 80V | |
| 30A,CON,2P3W,DG,U5,6 00V | |
| 30A,CON,3P4W,DG,U0,6 00V,1 INCH B | |
| 30A,CON,3P4W,DG,U0,6 00V,1/2 INCH | |
| 30A,CON,3P4W,DG,U0,6 00V,3/4INCH | |
| 30A,CON,3P4W,DG,U0,6 00V | |
| 30A,CON,3P4W,DG,U1,1 25/250V,3/4 | |
| 30A,CON,3P4W,DG,U1,1 25/250V | |
| 30A,CON,3P4W,DG,U2,3 P250V | |
| 30A,INT,FEM,2P3W,DG, U0,REPL | |
| 30A,INT,FEM,3P4W,DG, U4,REPL | |
| 30A,INT,MALE,2P3W,DG ,U4,REPL | |
| 30A,INT,MALE,3P4W,DG ,U2,REPL | |
| 30A,INT,MALE,3P4W,DG ,U4,REPL | |
| 30A,MA PLG,3P4W,DG,U0,600V, SPCL | |
| 30A,MALE,REC,2P3W,DG ,U2,250V,FC | |
| 30A,NLT,2P3W,DG,U1,F C | |
| 30A,NLT,3P4W,DG,U1,1 25/250V,SC | |
| 30A,NLT,3P4W,U4,480V ,FC | |
| 30A,NLT,MALE,2P3W,DG ,U5,600V,FC | |
| 30A,NLT,MALE,3P4W,DG ,U5,600V,FC | |
| 30A,PLG,2P3W,DG,U0,6 00V,1 INCH B | |
| 30A,PLG,2P3W,DG,U1,1 25V,1 INCH B | |
| 30A,PLG,2P3W,DG,U1,1 25V,COND ADP | |
| 30A,PLG,2P3W,DG,U2,2 50V | |
| 30A,PLG,2P3W,DG,U3,2 77V | |
| 30A,PLG,2P3W,DG,U4,4 80V | |
| 30A,PLG,2P3W,DG,U5,6 00V | |
| 30A,PLG,2P3W,U0,600V | |
| 30A,PLG,2P3W,U0,600V ,.625 INCH B | |
| 30A,PLG,2P3W,U0,600V ,.75 INCH BS | |
| 30A,PLG,2P3W,U0,600V ,3/4 INCH NP | |
| 30A,PLG,3P4W,DG,U0,6 00V,1 INCH B | |
| 30A,PLG,3P4W,DG,U0,6 00V,SPCL | |
| 30A,PLG,3P4W,DG,U1,1 25/250V,.545 | |
| 30A,PLG,3P4W,DG,U1,1 25/250V | |
| 30A,PLG,3P4W,DG,U2,3 P250V | |
| 30A,PLG,3P4W,DG,U4,3 P480V,SPECIA | |
| 30A,PLG,3P4W,DG,U4,3 P480V | |
| 30A,PLG,3P4W,DG,U5,3 P600V | |
| 30A,PLG,REV,2P3W,DG, U2,3P250VAC | |
| 30A,PLG,REV,3P3W,DG, U0,600VAC, | |
| 30A,PLG,REV,3P4W,DG, U1,125/250V | |
| 30A,PLG,REV,3P4W,DG, U4,480V | |
| 30A,PLG,REV,4P4W,DG, U0,600VAC | |
| 30A,REC,2P3W,DG,U0,6 00V,FC | |
| 30A,REC,2P3W,DG,U0,6 00V,SC | |
| 30A,REC,2P3W,DG,U1,1 25V,SC | |
| 30A,REC,2P3W,DG,U2,2 50V,SC | |
| 30A,REC,2P3W,DG,U3,2 77V,SC | |
| 30A,REC,2P3W,DG,U4,4 80V,SC | |
| 30A,REC,2P3W,DG,U5,6 00V,SC | |
| 30A,REC,3P4W,DG,U0,6 00V,FC | |
| 30A,REC,3P4W,DG,U0,6 00V,SC | |
| 30A,REC,3P4W,DG,U1,1 25/250V,SC | |
| 30A,REC,3P4W,DG,U2,3 P250V,SC | |
| 30A,REC,3P4W,DG,U4,3 P480V,FC | |
| 30A,REC,3P4W,DG,U4,3 P480V,SC | |
| 30A,REC,3P4W,DG,U5,3 P600V,SC | |
| 30A,REC,MALE,2P3W,DG ,U4,480V,FC | |
| 30A,REC,REV,3P3W,DG, U0,600VAC,FC | |
| 30A,REC,REV,3P4W,DG, U1,125/250V, | |
| 30A,REC,REV,3P4W,DG, U2,3P250VAC, | |
| 34 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 36 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 40 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Spring Compression Contact, Male Connector Surface Mount | |
| 50 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 50A ,PLG,3P4W,DG,U4,3P48 0V | |
| 50A CON 3P4W DG U2 3P250V.75IN B | |
| 50A PLG 2P3W DG U0 600V .75 IN B | |
| 50A PLG 3P4W DG U2 3P250V 1 IN B | |
| 50A PLG 3P4W DG U2 3P250V 3/4 IN | |
| 50A PLG,3P4W,DG,U4 3P480 BSHG200 | |
| 50A,CON,2P3W,DG,U0,6 00V | |
| 50A,CON,2P3W,DG,U1,1 25V | |
| 50A,CON,2P3W,DG,U2,2 50,1.1 INCHB | |
| 50A,CON,2P3W,DG,U2,2 50V,HIGHPOTT | |
| 50A,CON,2P3W,DG,U3,2 77V | |
| 50A,CON,3P4W,DG,U2,2 50V,HIGHPOTT | |
| 50A,CON,3P4W,DG,U2,3 P250V,1 INCH | |
| 50A,INT,FEM,2P3W,DG, U2,REPL | |
| 50A,NLT,MALE,2P3W,DG ,U1,125V,FC | |
| 50A,NLT,MALE,2P3W,DG ,U2,250V,FC | |
| 50A,NLT,MALE,2P3W,DG ,U3,277V,FC | |
| 50A,NLT,MALE,2P3W,DG ,U4,480V,FC | |
| 50A,NLT,MALE,2P3W,DG ,U5,600V,FC | |
| 50A,NLT,MALE,3P4W,DG ,U1,125V,FC | |
| 50A,NLT,MALE,3P4W,DG ,U2,250V,FC | |
| 50A,NLT,MALE,3P4W,DG ,U5,600V,FC | |
| 50A,PLG,2P3W,DG,U0,6 00V,1 INCH B | |
| 50A,PLG,2P3W,DG,U0,6 00V | |
| 50A,PLG,2P3W,DG,U1,1 25V | |
| 50A,PLG,2P3W,DG,U2,2 50V,1100 | |
| 50A,PLG,2P3W,DG,U2,2 50V,HIGHPOTT | |
| 50A,PLG,2P3W,DG,U2,2 50V | |
| 50A,PLG,2P3W,DG,U3,2 77V | |
| 50A,PLG,2P3W,DG,U4,4 80V | |
| 50A,PLG,2P3W,DG,U5,6 00V | |
| 50A,PLG,3P4W,DG,U0,6 00V,1 INCH B | |
| 50A,PLG,3P4W,DG,U0,6 00V | |
| 50A,PLG,3P4W,DG,U2,2 50V,HIGHPOTT | |
| 50A,PLG,3P4W,DG,U2,3 P250V | |
| 50A,PLG,3P4W,DG,U5,3 P600V | |
| 50A,PLG,FEM,3P4W,DG, U1,125V | |
| 50A,PLG,REV,4P4W,DG, U0,600VAC | |
| 50A,REC,2P3W,DG,U0,6 00V,SC | |
| 50A,REC,2P3W,DG,U1,1 25V,SC | |
| 50A,REC,2P3W,DG,U2,2 50V,SC | |
| 50A,REC,2P3W,DG,U3,2 77V,SC | |
| 50A,REC,2P3W,DG,U4,4 80V,SC | |
| 50A,REC,2P3W,DG,U5,6 00V,SC | |
| 50A,REC,3P4W,DG,U0,6 00V,SC,FC | |
| 50A,REC,3P4W,DG,U0,6 00V,SC | |
| 50A,REC,3P4W,DG,U1,1 25/250V,SC | |
| 50A,REC,3P4W,DG,U2,3 P250V,FC | |
| 50A,REC,3P4W,DG,U2,3 P250V,SC | |
| 50A,REC,3P4W,DG,U4,3 P480V,SC | |
| 50A,REC,3P4W,DG,U5,3 P600V,SC | |
| 50A,REC,REV,3P3W,DG, U0,600VAC,FC | |
| 50A,REC,REV,3P4W,DG, U4,3P480VAC, | |
| 50A,REC,REV,4P4W,DG, U0,600VAC,FC | |
| 60 AMP MALERECEPT 2P3W DG U2 250 | |
| 60 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole | |
| 60A,CON,2P3W,DG,U2,2 50V,3/4 INCH | |
| 60A,PLG,2P3W,DG,U2,2 50V | |
| 60A,PLG,3P4W,DG,U2,3 P250V,SC | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 (3 + 6 Power) Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9P TIN CAN DSUB SHIELD | |
| A1 FAMILY TB 10 POLE | |
| A1000 SERIES TERMINAL BLOCK | |
| CONN MALE 3P4F 30A 600V CD DG,UO | |
| CONN RING 1/0AWG #3/8 CRIMP | |
| Connector For | |
| Connector Header position | |
| DURAGARD 2P3W 60A 125V PLUG | |
| DURAGARD 3P4W 20A 600V REC WFLAP | |
| DURAGARD 3P4W 60A 125/250V PLUG | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| Insert RCA (Phono) Jack, Female Socket To RCA (Phono) Jack, Female Socket Blue, Green, and Red | |
| Insert RCA (Phono) Jack, Female Socket To RCA (Phono) Jack, Female Socket Red, White, and Yellow | |
| Insert RCA (Phono) Jack, Female Socket To RCA (Phono) Jack, Female Socket Red, White | |
| Insert To | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5 | |
| LU 10.16/07/90 4.5SN GY BX | |
| MAGNUM 1000 SERIES | |
| MAGNUM A1000 SPECIAL BLOCK | |
| MCP2,8 GEH ASSY 6P | |
| MESSERLEIS3,0 69P | |
| ODU AMC HD PLUG, STY 1, SZ 0, SE | |
| ODU AMC HD STRAIGHT PLUG, SIZE 0 | |
| ODU AMC STRAIGHT PLUG, SIZE 0, I | |
| Phono (RCA) Jack Connector Screw | |
| Port | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 1/2 Stud Circular Tubular (Battery Lugs) 1/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 1/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular Tubular (Battery Lugs) 1/0 AWG Crimp | |
| TERM BLOCK 6POS 45DEG 5.08MM PCB |
| << Prev | Next >> |