Amphenol Sine Systems Circular Connector Assemblies AC3MMDZB BULK

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-AC3MMDZBBULK-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AC3MMDZBBULK-ND
Circular Connector Assemblies 889-AC3MMDZBBULK-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Metal Panel Mount Mach 3 Pin Black Bulk Amphenol - 08AK9428 - Newark, An Avnet Company
Chicago, IL, United States
Metal Panel Mount Mach 3 Pin Black Bulk Amphenol
08AK9428
Metal Panel Mount Mach 3 Pin Black Bulk Amphenol 08AK9428
METAL PANEL MOUNT MACH 3 PIN BLACK BULK

METAL PANEL MOUNT MACH 3 PIN BLACK BULK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AC3MMDZBBULK-ND 08AK9428
Product Name Circular Connector Assemblies Metal Panel Mount Mach 3 Pin Black Bulk Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
ALTH DIN Rail - 2511120 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers