Connector
XLR Connector, Solder RA Thru-Hole Satin Nickel Product overview: AC5FBH-AU-PRE from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC5FBH-AU-PRE can be used for catalog matching and distributor lookup.
5 Position Circular Connector Plug, Female Sockets Solder
Manufacturer: AMPHENOL
Win Source Part Number: 859224-AC5FBH-AU-PRE
Series: AC
Operating Temperature Range: -25°C ~ 75°C
Features: 5 Position Circular Connector Plug, Female Sockets Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: AC5F
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4020
Other Part Number: 889-AC5FBH-AU-PRE, 2266-AC5FBH-AU-PRE
PLASTIC PANEL MOUNT METAL FLANGE PCB 5 SKT
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC5FBH-AU-PRE | 377-AC5FBH-AU-PRE | 889-AC5FBH-AU-PRE-ND | 859224-AC5FBH-AU-PRE | 08AK9433 |
| Product Name | Electronic Connector | Circular Connector Assemblies | Circular Connectors - AC5FBH-AU-PRE | Plastic Panel Mount Metal Flange Pcb 5 Skt Amphenol | |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors |