5-Pin Audio/RCA Socket, Solder, Metal, 7.5A, 133V Product overview: AC5FDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC5FDZ can be used for catalog matching and distributor lookup.
5 Position Circular Connector Plug, Female Sockets Solder Cup
Amphenol PCD US AC5FDZ XLR Connector
METAL PANEL MOUNT 5 SKT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-AC5FDZ | 889-AC5FDZ-ND | 6660614 | AC5FDZ | 02AH0848 |
| Product Name | 7.5A 133V Electronic Connector | Circular Connector Assemblies | XLR Connectors | Metal Panel Mount 5 Skt Rohs Compliant Amphenol Sine/tuchel | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Solder | Solder | |||
| Voltage Rating | 133 volts | ||||
| Current Rating | 7.5 amps | 7.5 amps |