Amphenol Sine Systems Connectors Audio & Video, XLR Plugs & Jacks AC3FDZB

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Audio & Video, XLR Plugs & Jacks - AC3FDZB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AC3FDZB
Connectors Audio & Video, XLR Plugs & Jacks AC3FDZB
XLR 3 POLE FEMALE

XLR 3 POLE FEMALE

Buy Now
Singapore, Singapore
Electronic Connector
377-AC3FDZB
Electronic Connector 377-AC3FDZB
Audio/RCA Connector, 3 Pole(s), Solder Terminal, Socket, ROHS COMPLIANT Product overview: AC3FDZB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3FDZB can be used for catalog matching and distributor lookup.

Audio/RCA Connector, 3 Pole(s), Solder Terminal, Socket, ROHS COMPLIANT Product overview: AC3FDZB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3FDZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XLR Connectors - 2617511 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617511
XLR Connectors 2617511
Amphenol Industrial AC3FDZB

Amphenol Industrial AC3FDZB

Supplier's Site
XLR Connectors - 2617510 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617510
XLR Connectors 2617510
Amphenol Industrial AC3FDZB

Amphenol Industrial AC3FDZB

Supplier's Site
Circular Connector Assemblies - 889-1798-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1798-ND
Circular Connector Assemblies 889-1798-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Xlr Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 50M3238 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts Rohs Compliant Amphenol Sine/tuchel
50M3238
Xlr Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts Rohs Compliant Amphenol Sine/tuchel 50M3238
XLR Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol - 23AC1128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol
23AC1128
Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol 23AC1128
CONNECTOR, XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AC3FDZB AC3FDZB 377-AC3FDZB 2617511 889-1798-ND 50M3238 23AC1128
Product Name Connectors Audio & Video, XLR Plugs & Jacks Electronic Connector XLR Connectors Circular Connector Assemblies Xlr Audio Connector, Socket, 3, Panel Mount, Metal Body, Tin Plated Contacts Rohs Compliant Amphenol Sine/tuchel Connector, Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CFB.M08.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details