3 Pos XLR M Solder ST Panel Mount Connector, 15A, 133V Product overview: AC3MMDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3MMDZ can be used for catalog matching and distributor lookup.
3 Position Circular Connector Receptacle, Male Pins Solder Cup
AUD METAL Panel MACH 3 P
CONNECTOR, XLR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC3MMDZ | 377-AC3MMDZ | 889-1801-ND | 2617534 | Amphenol Tuchel AC3MMDZ | 23AC1131 |
| Product Name | 15A 133V Electronic Connector | Circular Connector Assemblies | XLR Connectors | Connector, Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Solder | |||||
| Voltage Rating | 133 volts | |||||
| Current Rating | 15.0 amps |