Amphenol Industrial AC3F XLR Connector
Amphenol Industrial AC3F XLR Connector
3-Pin Solar Power Connector, Female, 15A, 133V, Metal, Solder Product overview: AC3F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3F can be used for catalog matching and distributor lookup.
METAL PLUG STR CORD 3 SKT
Win Source Part Number: 1042487-AC3F
Category: Connectors, Interconnects>Circul
Series: AC
Number of Positions: 3
Color: Silver
Features: Backshell, Cable Clamp
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Latch Lock
Package: Bulk
Ingress Protection: IP40
Orientation: Keyed
Standard Package: 100
Shell Size - Insert: XLR
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 75°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Alternative Parts (Cross-Reference): 1-1719434-2; AX3F; AX3FB; AC3FDZ; 97-14S-1S(431); ATC-10-3PN; ATC10-RC3CAC 3 F; AC-3-F; AC3-F;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4020
Mfr: Amphenol Audio
Other Names: 889-1796
Base Product Number: AC3F
Primary Material: Metal
XLR Connectors METAL PLUG CABL
3 Position Circular Connector Plug, Female Sockets Solder Cup
XLR Audio Connector, Socket, 3, Cable Mount, Metal Body, Tin Plated Contacts RoHS Compliant: Yes
CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 453353 | 1902362 | 377-AC3F | AC3F | AC3F | 1042487-AC3F | Amphenol AC3F | 889-1796-ND | 50M7771 | 23AC1126 |
| Product Name | XLR Connectors | XLR Connectors | 15A 133V Electronic Connector | Connectors Audio & Video, XLR Plugs & Jacks | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Tin Plated Contacts Rohs Compliant Amphenol Sine/tuchel | Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol | ||
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Audio / Video | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Male / Plug | Male / Plug | Female / Jack | ||||
| Geometry | Straight; Vertical | Straight | ||||||||
| Termination | Solder | Solder | Solder Cup |