Amphenol Sine Systems Circular Connector Assemblies AC3MDZ BULK

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-AC3MDZBULK-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AC3MDZBULK-ND
Circular Connector Assemblies 889-AC3MDZBULK-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Metal Panel Mount 3 Pin Bulk Rohs Compliant Amphenol Sine/tuchel - 02AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Metal Panel Mount 3 Pin Bulk Rohs Compliant Amphenol Sine/tuchel
02AH0792
Metal Panel Mount 3 Pin Bulk Rohs Compliant Amphenol Sine/tuchel 02AH0792
METAL PANEL MOUNT 3 PIN BULK ROHS COMPLIANT: YES

METAL PANEL MOUNT 3 PIN BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AC3MDZBULK-ND 02AH0792
Product Name Circular Connector Assemblies Metal Panel Mount 3 Pin Bulk Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details