Manufacturer: AMPHENOL
Win Source Part Number: 859225-AC5MBH-AU-PRE
Series: AC
Operating Temperature Range: -25°C ~ 75°C
Features: 5 Position Circular Connector Receptacle, Male Pins Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: AC5M
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4020
5 Position Circular Connector Receptacle, Male Pins Solder
CONN RCPT MALE XLR 5P GOLD SLDR Product overview: AC5MBH-AU-PRE from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AC5MBH-AU-PRE can be used for catalog matching and distributor lookup.
PLASTIC PANEL MOUNT METAL FLANGE PCB 5 PIN ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 859225-AC5MBH-AU-PRE | 889-AC5MBH-AU-PRE-ND | 436-AC5MBH-AU-PRE | 02AH0863 |
| Product Name | Circular Connectors - AC5MBH-AU-PRE | Circular Connector Assemblies | Electronic Connector | Plastic Panel Mount Metal Flange Pcb 5 Pin Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins |