ODU-USA, Inc. Circular Connector Assemblies ABTAAT0-E010PN-0000

Description
ODU AMC SERIES T BREAK-AWAY PLUG
Request a Quote Datasheet
Description
ODU AMC SERIES T BREAK-AWAY PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-ABTAAT0-E010PN-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-ABTAAT0-E010PN-0000-ND
Circular Connector Assemblies 1907-ABTAAT0-E010PN-0000-ND
ODU AMC SERIES T BREAK-AWAY PLUG

ODU AMC SERIES T BREAK-AWAY PLUG

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa - 34AK3872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
34AK3872
Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa 34AK3872
CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Break-Away; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CRIMP; Product Range:AMC Series T; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Break-Away; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-ABTAAT0-E010PN-0000-ND 34AK3872
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Crimp; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details