Amphenol Industrial AC3FAH1-AU-PRE
Amphenol Industrial AC3FAH1-AU-PRE
3 Position Circular Connector Plug, Female Sockets Solder
XLR CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2617488 | 889-AC3FAH1-AU-PRE-ND | 84AC0676 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Amphenol Sine/tuchel |
| Connector Type | Audio / Video | Plug, Female Sockets |