Amphenol Corporation Circular Connector Assemblies AC5MDZ

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-AC5MDZ-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AC5MDZ-ND
Circular Connector Assemblies 889-AC5MDZ-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
7.5A 133V Electronic Connector
377-AC5MDZ
7.5A 133V Electronic Connector 377-AC5MDZ
5-Pole Audio/RCA Connector, Male, Solder, Metal, 7.5A, 133V Product overview: AC5MDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC5MDZ can be used for catalog matching and distributor lookup.

5-Pole Audio/RCA Connector, Male, Solder, Metal, 7.5A, 133V Product overview: AC5MDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC5MDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XLR Connectors - 6660605 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6660605
XLR Connectors 6660605
Amphenol PCD US AC5MDZ XLR Connector

Amphenol PCD US AC5MDZ XLR Connector

Supplier's Site
XLR Connectors - 1902314 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
1902314
XLR Connectors 1902314
Amphenol PCD US AC5MDZ XLR Connector

Amphenol PCD US AC5MDZ XLR Connector

Supplier's Site
XLR Connectors - 2617578 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617578
XLR Connectors 2617578
Amphenol Industrial AC5MDZ XLR Connector

Amphenol Industrial AC5MDZ XLR Connector

Supplier's Site
XLR Connectors - 2617577 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617577
XLR Connectors 2617577
Amphenol Industrial AC5MDZ XLR Connector

Amphenol Industrial AC5MDZ XLR Connector

Supplier's Site
Metal Panel Mount 5 Pin Rohs Compliant Amphenol Sine/tuchel - 02AH0866 - Newark, An Avnet Company
Chicago, IL, United States
Metal Panel Mount 5 Pin Rohs Compliant Amphenol Sine/tuchel
02AH0866
Metal Panel Mount 5 Pin Rohs Compliant Amphenol Sine/tuchel 02AH0866
METAL PANEL MOUNT 5 PIN ROHS COMPLIANT: YES

METAL PANEL MOUNT 5 PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AC5MDZ-ND 377-AC5MDZ 6660605 2617578 02AH0866
Product Name Circular Connector Assemblies 7.5A 133V Electronic Connector XLR Connectors XLR Connectors Metal Panel Mount 5 Pin Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Audio / Video Audio / Video
Mounting Panel Mount Panel mount
Current Rating 7.5 amps 7.5 amps
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
USB Video Adapters - 1862963 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details