3 Position Circular Connector Receptacle, Male Pins Solder Cup
Audio/RCA Connector, 3 Pole(s), Solder Terminal, Product overview: AC3MMB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3MMB can be used for catalog matching and distributor lookup.
Amphenol Industrial AC3MMB XLR Connector
Amphenol Industrial AC3MMB XLR Connector
METAL PLUG STR CORD MACH 3 PIN BLACK ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC3MMB | 889-AC3MMB-ND | 377-AC3MMB | 6660510 | 02AH0798 |
| Product Name | Circular Connector Assemblies | Electronic Connector | XLR Connectors | Metal Plug Str Cord Mach 3 Pin Black Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | |||
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Current Rating | 15.0 amps | 15.0 amps | |||
| Gender | Male / Plug | Male / Plug |