3 Position Circular Connector Receptacle, Male Pins Solder Cup
AUD MTL PLUG STR MACH 3P
3 Pin XLR Male Plug, 15A, 133V, Solder, Metal Product overview: AC3MM from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC3MM can be used for catalog matching and distributor lookup.
Amphenol Industrial AC3MM XLR Connector
Amphenol Industrial AC3MM XLR Connector
AMPHENOL Electrical Products AC3MM
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1800-ND | Amphenol Tuchel AC3MM | AC3MM | 377-AC3MM | 6660516 | 1902304 | 23AC1130 | |
| Product Name | Circular Connector Assemblies | 15A 133V Electronic Connector | XLR Connectors | XLR Connectors | Plug/Receptacle | Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |||||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Solder | Solder |