Amphenol Corporation XLR Connectors AC3MMDZB

Description
Amphenol Industrial AC3MMDZB
Request a Quote Datasheet
Description
Amphenol Industrial AC3MMDZB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 2617540 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617540
XLR Connectors 2617540
Amphenol Industrial AC3MMDZB

Amphenol Industrial AC3MMDZB

Supplier's Site
XLR Connectors - 2617539 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617539
XLR Connectors 2617539
Amphenol Industrial AC3MMDZB

Amphenol Industrial AC3MMDZB

Supplier's Site
 - Amphenol Tuchel AC3MMDZB - PEI-Genesis
Philadelphia, PA, United States
AUD METAL Panel MACH 3 P

AUD METAL Panel MACH 3 P

Buy Now
Circular Connector Assemblies - 889-1802-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1802-ND
Circular Connector Assemblies 889-1802-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel - 23AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
23AC1132
Connector, Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel 23AC1132
CONNECTOR, XLR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617540 Amphenol Tuchel AC3MMDZB 889-1802-ND 23AC1132
Product Name XLR Connectors Circular Connector Assemblies Connector, Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data