Amphenol Industrial AC4FDZ XLR Connector
4 Pos XLR Conn F, Solder, Panel Mount, 15A, 133V Product overview: AC4FDZ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AC4FDZ can be used for catalog matching and distributor lookup.
4 Position Circular Connector Plug, Female Sockets Solder Cup
METAL PANEL MOUNT 4 SKT ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6660601 | 377-AC4FDZ | 889-AC4FDZ-ND | AC4FDZ | 02AH0818 |
| Product Name | XLR Connectors | 15A 133V Electronic Connector | Circular Connector Assemblies | Metal Panel Mount 4 Skt Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder |