Cole-Parmer Masterflex L/S SS Digital Process Pump w/ High-Performance Pump Head, 600 rpm GO-77975-35

Description
• Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and resistant to commonly used cleaning and sanitizing solutions—simply hose down to clean • Brushless, maintenance-free motor offers ±0.1% speed control accuracy with a 6000 to 1 turndown ratio • Full remote control capabilities allow easy integration into automated processes • Flow rate: 0.006 to 3400 mL/min (up to 54 GPH) with L/S tubing. Flow rate depends on drive rpm and tubing size • Graphical LCD shows four operating modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually • Menu-driven interface lets you select one of seven languages for programming and operation • Dispense by: Volume—in milliliters (0.001 to 99999 mL), liters, and gallons; Copy—1 to 9,999 dispense cycles; or SEC—time interval between each dispense cycle (1 sec to 99 hr, 59 min, 59 sec) • Remote control via sealed circular connector on drive: • --Speed control input scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V; • --Pumping direction requires open collector or contact closure; • --Start/stop/purge requires open collector or contact closure; • --Tachometer output scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector Model 77975-35 features a 316 stainless steel housing. Use this drive in process, manufacturing, pharmaceutical, dairy, biotech, and food and beverage applications.
Description
• Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and resistant to commonly used cleaning and sanitizing solutions—simply hose down to clean • Brushless, maintenance-free motor offers ±0.1% speed control accuracy with a 6000 to 1 turndown ratio • Full remote control capabilities allow easy integration into automated processes • Flow rate: 0.006 to 3400 mL/min (up to 54 GPH) with L/S tubing. Flow rate depends on drive rpm and tubing size • Graphical LCD shows four operating modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually • Menu-driven interface lets you select one of seven languages for programming and operation • Dispense by: Volume—in milliliters (0.001 to 99999 mL), liters, and gallons; Copy—1 to 9,999 dispense cycles; or SEC—time interval between each dispense cycle (1 sec to 99 hr, 59 min, 59 sec) • Remote control via sealed circular connector on drive: • --Speed control input scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V; • --Pumping direction requires open collector or contact closure; • --Start/stop/purge requires open collector or contact closure; • --Tachometer output scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector Model 77975-35 features a 316 stainless steel housing. Use this drive in process, manufacturing, pharmaceutical, dairy, biotech, and food and beverage applications.

Suppliers

Company
Product
Description
Supplier Links
Masterflex L/S SS Digital Process Pump w/ High-Performance Pump Head, 600 rpm - GO-77975-35 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex L/S SS Digital Process Pump w/ High-Performance Pump Head, 600 rpm
GO-77975-35
Masterflex L/S SS Digital Process Pump w/ High-Performance Pump Head, 600 rpm GO-77975-35
• Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and resistant to commonly used cleaning and sanitizing solutions—simply hose down to clean • Brushless, maintenance-free motor offers ±0.1% speed control accuracy with a 6000 to 1 turndown ratio • Full remote control capabilities allow easy integration into automated processes • Flow rate: 0.006 to 3400 mL/min (up to 54 GPH) with L/S tubing. Flow rate depends on drive rpm and tubing size • Graphical LCD shows four operating modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually • Menu-driven interface lets you select one of seven languages for programming and operation • Dispense by: Volume—in milliliters (0.001 to 99999 mL), liters, and gallons; Copy—1 to 9,999 dispense cycles; or SEC—time interval between each dispense cycle (1 sec to 99 hr, 59 min, 59 sec) • Remote control via sealed circular connector on drive: • --Speed control input scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V; • --Pumping direction requires open collector or contact closure; • --Start/stop/purge requires open collector or contact closure; • --Tachometer output scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector Model 77975-35 features a 316 stainless steel housing. Use this drive in process, manufacturing, pharmaceutical, dairy, biotech, and food and beverage applications.

• Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments
• Housings are completely sealed—IP66 and NEMA 4X rated
• Washdown drive is easy-to-clean and resistant to commonly used cleaning and sanitizing solutions—simply hose down to clean
• Brushless, maintenance-free motor offers ±0.1% speed control accuracy with a 6000 to 1 turndown ratio
• Full remote control capabilities allow easy integration into automated processes
• Flow rate: 0.006 to 3400 mL/min (up to 54 GPH) with L/S tubing. Flow rate depends on drive rpm and tubing size
• Graphical LCD shows four operating modes continuous run, timed dispense, copy dispense, volume dispense. View pump performance continually
• Menu-driven interface lets you select one of seven languages for programming and operation
• Dispense by: Volume—in milliliters (0.001 to 99999 mL), liters, and gallons; Copy—1 to 9,999 dispense cycles; or SEC—time interval between each dispense cycle (1 sec to 99 hr, 59 min, 59 sec)
• Remote control via sealed circular connector on drive:
• --Speed control input scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V;
• --Pumping direction requires open collector or contact closure;
• --Start/stop/purge requires open collector or contact closure;
• --Tachometer output scalable 0 to 20 mA, 4 to 20 mA, or 0 to 10 V, open collector Model 77975-35 features a 316 stainless steel housing. Use this drive in process, manufacturing, pharmaceutical, dairy, biotech, and food and beverage applications.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-77975-35
Product Name Masterflex L/S SS Digital Process Pump w/ High-Performance Pump Head, 600 rpm
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details