Cole-Parmer Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V GO-77722-00

Description
• You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid contacts only the tubing • Intuitive keypad is easy to use quickly increase or decrease flow • Digital display of speed (rpm) for accurate control and repeatability • Reversible motor permits purging of tubing before and after use • Pump head accepts multiple tubing sizes to provide a broad flow range • Unique "rapid-load" pump head allows fast tube loading and minimizes downtime • Interlock switch powers unit down when pump head is opened for tubing change • Remote control capability is ideal for automated process applications Catalyst FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals elimina ting routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

Suppliers

Company
Product
Description
Supplier Links
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V - GO-77722-00 - Cole-Parmer
Vernon Hills, IL, United States
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V
GO-77722-00
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V GO-77722-00
• You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid contacts only the tubing • Intuitive keypad is easy to use quickly increase or decrease flow • Digital display of speed (rpm) for accurate control and repeatability • Reversible motor permits purging of tubing before and after use • Pump head accepts multiple tubing sizes to provide a broad flow range • Unique "rapid-load" pump head allows fast tube loading and minimizes downtime • Interlock switch powers unit down when pump head is opened for tubing change • Remote control capability is ideal for automated process applications Catalyst FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals elimina ting routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

• You'll be up to speed and pumping in no time at all
• Integrated pump and drive systems are provided fully assembled, reducing setup time
• Contamination-free pumping—the fluid contacts only the tubing
• Intuitive keypad is easy to use<emdash>quickly increase or decrease flow
• Digital display of speed (rpm) for accurate control and repeatability
• Reversible motor permits purging of tubing before and after use
• Pump head accepts multiple tubing sizes to provide a broad flow range
• Unique "rapid-load" pump head allows fast tube loading and minimizes downtime
• Interlock switch powers unit down when pump head is opened for tubing change
• Remote control capability is ideal for automated process applications
Catalyst<tm> FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals<emdash>eliminating routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-77722-00
Product Name Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details