Cole-Parmer ISM796B-230V - Ismatec REGLO Analog 4-Ch Var-Speed Pump; 0.005 to 21 mL/min, 230V GO-78017-37

Description
• Easily adjust speed of compact multichannel pump • Start/stop pump or change flow direction via contact closure (DB15 female) • Monitor speed through frequency output These space-saving pumps provide up to four pumping channels while using very little benchtop space. Self-lubricating, Ertalyte rollers provide consistent flow with reduced tubing wear. Use Click’n’go minicartridges for consistent results. Reverse flow direction with the flip of a switch. Select two- or four-channel pumps; twelve roller pumps provide smooth, even flow. Speed is adjustable in 1% steps (0 to 99%). Control speed remotely with an analog input signal (0 to 5 VDC, 0 to 10 VDC, 0 to 20 mA, or 4 to 20 mA). Choose optional minicartridges with adjustable occlusion to manually vary pressure on each channel. Pumps are designed to be used with 3-stop tubing. (Scroll down to see all accessory choices.)
Description
• Easily adjust speed of compact multichannel pump • Start/stop pump or change flow direction via contact closure (DB15 female) • Monitor speed through frequency output These space-saving pumps provide up to four pumping channels while using very little benchtop space. Self-lubricating, Ertalyte rollers provide consistent flow with reduced tubing wear. Use Click’n’go minicartridges for consistent results. Reverse flow direction with the flip of a switch. Select two- or four-channel pumps; twelve roller pumps provide smooth, even flow. Speed is adjustable in 1% steps (0 to 99%). Control speed remotely with an analog input signal (0 to 5 VDC, 0 to 10 VDC, 0 to 20 mA, or 4 to 20 mA). Choose optional minicartridges with adjustable occlusion to manually vary pressure on each channel. Pumps are designed to be used with 3-stop tubing. (Scroll down to see all accessory choices.)

Suppliers

Company
Product
Description
Supplier Links
ISM796B-230V - Ismatec REGLO Analog 4-Ch Var-Speed Pump; 0.005 to 21 mL/min, 230V - GO-78017-37 - Cole-Parmer
Vernon Hills, IL, United States
ISM796B-230V - Ismatec REGLO Analog 4-Ch Var-Speed Pump; 0.005 to 21 mL/min, 230V
GO-78017-37
ISM796B-230V - Ismatec REGLO Analog 4-Ch Var-Speed Pump; 0.005 to 21 mL/min, 230V GO-78017-37
• Easily adjust speed of compact multichannel pump • Start/stop pump or change flow direction via contact closure (DB15 female) • Monitor speed through frequency output These space-saving pumps provide up to four pumping channels while using very little benchtop space. Self-lubricating, Ertalyte rollers provide consistent flow with reduced tubing wear. Use Click’n’go minicartridges for consistent results. Reverse flow direction with the flip of a switch. Select two- or four-channel pumps; twelve roller pumps provide smooth, even flow. Speed is adjustable in 1% steps (0 to 99%). Control speed remotely with an analog input signal (0 to 5 VDC, 0 to 10 VDC, 0 to 20 mA, or 4 to 20 mA). Choose optional minicartridges with adjustable occlusion to manually vary pressure on each channel. Pumps are designed to be used with 3-stop tubing. (Scroll down to see all accessory choices.)

• Easily adjust speed of compact multichannel pump
• Start/stop pump or change flow direction via contact closure (DB15 female)
• Monitor speed through frequency output
These space-saving pumps provide up to four pumping channels while using very little benchtop space. Self-lubricating, Ertalyte<reg> rollers provide consistent flow with reduced tubing wear. Use Click’n’go<tm> minicartridges for consistent results. Reverse flow direction with the flip of a switch. Select two- or four-channel pumps; twelve roller pumps provide smooth, even flow.
Speed is adjustable in 1% steps (0 to 99%). Control speed remotely with an analog input signal (0 to 5 VDC, 0 to 10 VDC, 0 to 20 mA, or 4 to 20 mA).
Choose optional minicartridges with adjustable occlusion to manually vary pressure on each channel. Pumps are designed to be used with 3-stop tubing. (Scroll down to see all accessory choices.)

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-78017-37
Product Name ISM796B-230V - Ismatec REGLO Analog 4-Ch Var-Speed Pump; 0.005 to 21 mL/min, 230V
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details