Cole-Parmer Pro-Set VP6D Two Stage Vacuum Pump, 6 cfm, 10 micron GO-07164-87

Description
The PRO-SET range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick of a switch. Steel|reinforced carrying handles are over molded for comfort and proprietary hard rubber bases absorb vibration for smoother, quieter operation. All units incorporate integrated gas ballast valves, multi-threaded connection ports and are overload protected.
Description
The PRO-SET range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick of a switch. Steel|reinforced carrying handles are over molded for comfort and proprietary hard rubber bases absorb vibration for smoother, quieter operation. All units incorporate integrated gas ballast valves, multi-threaded connection ports and are overload protected.

Suppliers

Company
Product
Description
Supplier Links
Pro-Set VP6D Two Stage Vacuum Pump, 6 cfm, 10 micron - GO-07164-87 - Cole-Parmer
Vernon Hills, IL, United States
Pro-Set VP6D Two Stage Vacuum Pump, 6 cfm, 10 micron
GO-07164-87
Pro-Set VP6D Two Stage Vacuum Pump, 6 cfm, 10 micron GO-07164-87
The PRO-SET range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick of a switch. Steel|reinforced carrying handles are over molded for comfort and proprietary hard rubber bases absorb vibration for smoother, quieter operation. All units incorporate integrated gas ballast valves, multi-threaded connection ports and are overload protected.

The PRO-SET<reg> range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage motors that can operate on either 115 VAC or 230 VAC (50 or 60 Hz) power at the flick of a switch. Steel|reinforced carrying handles are over molded for comfort and proprietary hard rubber bases absorb vibration for smoother, quieter operation. All units incorporate integrated gas ballast valves, multi-threaded connection ports and are overload protected.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-07164-87
Product Name Pro-Set VP6D Two Stage Vacuum Pump, 6 cfm, 10 micron
Pump Type Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
6406C60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details