Cole-Parmer A3U-32-12530T1C - Mechanically Coupled 304 SS Pump, High-Head, 115 GPM, 115/230 VAC GO-70725-21

Description
• Rugged continuous-duty service with chemical and corrosion resistance • Close-coupled design saves space; simplifies maintenance and installation • Stainless steel liquid end components deliver corrosion resistance • Versatile mounting can be installed horizontally or vertically • Back-pullout construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating costs Applications: |• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat exchanger|• Spray systems, heating|• Beverage processing|• Pharmaceutical services|• Water reclamation and treatment|• General pump applications Flange kits include: stainless steel 150# threaded RF companion flanges, gaskets, nuts, bolts, flat washer, and lockwashers.
Description
• Rugged continuous-duty service with chemical and corrosion resistance • Close-coupled design saves space; simplifies maintenance and installation • Stainless steel liquid end components deliver corrosion resistance • Versatile mounting can be installed horizontally or vertically • Back-pullout construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating costs Applications: |• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat exchanger|• Spray systems, heating|• Beverage processing|• Pharmaceutical services|• Water reclamation and treatment|• General pump applications Flange kits include: stainless steel 150# threaded RF companion flanges, gaskets, nuts, bolts, flat washer, and lockwashers.

Suppliers

Company
Product
Description
Supplier Links
A3U-32-12530T1C - Mechanically Coupled 304 SS Pump, High-Head, 115 GPM, 115/230 VAC - GO-70725-21 - Cole-Parmer
Vernon Hills, IL, United States
A3U-32-12530T1C - Mechanically Coupled 304 SS Pump, High-Head, 115 GPM, 115/230 VAC
GO-70725-21
A3U-32-12530T1C - Mechanically Coupled 304 SS Pump, High-Head, 115 GPM, 115/230 VAC GO-70725-21
• Rugged continuous-duty service with chemical and corrosion resistance • Close-coupled design saves space; simplifies maintenance and installation • Stainless steel liquid end components deliver corrosion resistance • Versatile mounting can be installed horizontally or vertically • Back-pullout construction assembly allows overhaul of the impeller and seal without disturbing suction • and discharge connections • Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment • from pipe loads • High operating efficiency lowers operating costs Applications: |• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat exchanger|• Spray systems, heating|• Beverage processing|• Pharmaceutical services|• Water reclamation and treatment|• General pump applications Flange kits include: stainless steel 150# threaded RF companion flanges, gaskets, nuts, bolts, flat washer, and lockwashers.

• Rugged continuous-duty service with chemical and corrosion resistance
• Close-coupled design saves space; simplifies maintenance and installation
• Stainless steel liquid end components deliver corrosion resistance
• Versatile mounting can be installed horizontally or vertically
• Back-pullout construction assembly allows overhaul of the impeller and seal without disturbing suction
• and discharge connections
• Top centerline discharge and foot support under casing ensures self-venting and reduces misalignment
• from pipe loads
• High operating efficiency lowers operating costs
<b>Applications:</b>|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat exchanger|• Spray systems, heating|• Beverage processing|• Pharmaceutical services|• Water reclamation and treatment|• General pump applications
<b>Flange kits include:</b> stainless steel 150# threaded RF companion flanges, gaskets, nuts, bolts, flat washer, and lockwashers.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-70725-21
Product Name A3U-32-12530T1C - Mechanically Coupled 304 SS Pump, High-Head, 115 GPM, 115/230 VAC
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
GHS3JL32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details