Cole-Parmer PTFE-diaphragm pump head, 10 to 100 mL/min GO-07090-62

Description
• Compatible with most Masterflex L/S drives • PTFE and glass wetted parts help maintain fluid purity. • Ideal for pumping through filters or into pressurized systems. • Check valve on inlet side of pump holds prime for up to two hours when pump is off. Pumps include: mounting tools and coupling hardware. (Note: Do not use these pump heads with Masterflex drives requiring a long-shaft pump head.) |Service kits include: one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot valves separately below to maintain prime.
Description
• Compatible with most Masterflex L/S drives • PTFE and glass wetted parts help maintain fluid purity. • Ideal for pumping through filters or into pressurized systems. • Check valve on inlet side of pump holds prime for up to two hours when pump is off. Pumps include: mounting tools and coupling hardware. (Note: Do not use these pump heads with Masterflex drives requiring a long-shaft pump head.) |Service kits include: one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot valves separately below to maintain prime.

Suppliers

Company
Product
Description
Supplier Links
PTFE-diaphragm pump head, 10 to 100 mL/min - GO-07090-62 - Cole-Parmer
Vernon Hills, IL, United States
PTFE-diaphragm pump head, 10 to 100 mL/min
GO-07090-62
PTFE-diaphragm pump head, 10 to 100 mL/min GO-07090-62
• Compatible with most Masterflex L/S drives • PTFE and glass wetted parts help maintain fluid purity. • Ideal for pumping through filters or into pressurized systems. • Check valve on inlet side of pump holds prime for up to two hours when pump is off. Pumps include: mounting tools and coupling hardware. (Note: Do not use these pump heads with Masterflex drives requiring a long-shaft pump head.) |Service kits include: one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot valves separately below to maintain prime.

• Compatible with most Masterflex<reg> L/S<reg> drives
• PTFE and glass wetted parts help maintain fluid purity.
• Ideal for pumping through filters or into pressurized systems.
• Check valve on inlet side of pump holds prime for up to two hours when pump is off.
<b>Pumps include:</b> mounting tools and coupling hardware. (Note: Do not use these pump heads with Masterflex<reg> drives requiring a long-shaft pump head.) |<b>Service kits include:</b> one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot valves separately below to maintain prime.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-07090-62
Product Name PTFE-diaphragm pump head, 10 to 100 mL/min
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details